The 300 series rocker switch is a panel or PC mount device with double pole configurations, offering contact ratings of 5A at 120VAC or 28VDC for silver contacts, and 0.4VA at 20V max for gold contacts. It supports up to three positions with switch functions including On-Off-(On), and features snap-in panel mount options. The electrical life is rated at 6,000 cycles at full load, mechanical life at 40,000 cycles, contact resistance at 10mΩ max, insulation resistance at 1,000MΩ min, and dielectric strength at 1,000 V RMS. Operating temperature ranges from -40°C to 85°C. This part uses a black actuator with silver contacts and epoxy seal. The part includes a solder termination (M1) and a black frame.
ROCKER, 5A, DPDT, On-Off-(On), Solder
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 1400-300DP5R6BLKM1QEBLK |
| Product Name | Rocker Switches |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) |