TE Connectivity Rocker Switches 1-1634201-2

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : - O = Operating Function : On Off On Panel Cutout Size : 30.2 x 22.2 MM  [1.189 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : - O = Operating Function : On Off On Panel Cutout Size : 30.2 x 22.2 MM  [1.189 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1-1634201-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1-1634201-2
Rocker Switches 1-1634201-2
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : - O = Operating Function : On Off On Panel Cutout Size : 30.2 x 22.2 MM  [1.189 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : - O =
  • Operating Function : On Off On
  • Panel Cutout Size : 30.2 x 22.2 MM  [1.189 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 4954377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954377
Rocker Switches 4954377
D3 blk DPDT on-off-on sw, -/0/= 16/10A

D3 blk DPDT on-off-on sw, -/0/= 16/10A

Supplier's Site
Rocker Switch, Dpdt, On-Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity - 84R0779 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, On-Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity
84R0779
Rocker Switch, Dpdt, On-Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity 84R0779
Rocker Switch, DPDT, On-Off-On, Black, Panel, 16 A, 250 V RoHS Compliant: Yes

Rocker Switch, DPDT, On-Off-On, Black, Panel, 16 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1-1634201-2 4954377 84R0779
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, On-Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity
Switch Function Maintained
Momentary Contact Switch Function On Off On On-off-on
Terminal Type Quick Connect Terminal Quick connect
Standards / Compliances RoHS RoHS RoHS
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 5-1437595-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Pole & Throw Specifications Single Pole, Double Throw
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details