E-Switch, Inc. Rocker Switches 300DP3J1BLKVS5QE

Description
ROCKER, 5A, DPDT, On-Off-On, PC Pin
Request a Quote Datasheet
Description
ROCKER, 5A, DPDT, On-Off-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-300DP3J1BLKVS5QE
ROCKER, 5A, DPDT, On-Off-On, PC Pin

ROCKER, 5A, DPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
300DP3J1BLKVS5QE
Switches - Rocker Switches 300DP3J1BLKVS5QE
SWITCH ROCKER DPDT 5A 120V

SWITCH ROCKER DPDT 5A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 1400-300DP3J1BLKVS5QE 300DP3J1BLKVS5QE
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 7932468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details