E-Switch, Inc. Rocker Switches 300DP3J1BLKM6QE

Description
Rocker Switch DPDT 5A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet
Description
Rocker Switch DPDT 5A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 300DP3J1BLKM6QE-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
300DP3J1BLKM6QE-ND
Rocker Switches 300DP3J1BLKM6QE-ND
Rocker Switch DPDT 5A (AC/DC) 120V Through Hole, Right Angle

Rocker Switch DPDT 5A (AC/DC) 120V Through Hole, Right Angle

Buy Now Datasheet
Rocker Switches 1400-300DP3J1BLKM6QE
ROCKER, 5A, DPDT, On-Off-On, PC Pin

ROCKER, 5A, DPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
300DP3J1BLKM6QE
Switches - Rocker Switches 300DP3J1BLKM6QE
SWITCH ROCKER DPDT 5A 120V

SWITCH ROCKER DPDT 5A 120V

Supplier's Site
Rocker Switch, Dpdt, 5A, 120V, Th; Switch Operation E-Switch - 16N0847 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 5A, 120V, Th; Switch Operation E-Switch
16N0847
Rocker Switch, Dpdt, 5A, 120V, Th; Switch Operation E-Switch 16N0847
ROCKER SWITCH, DPDT, 5A, 120V, TH; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:300 Series; Contact Current AC Max:5A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 5A, 120V, TH; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:300 Series; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 300DP3J1BLKM6QE-ND 1400-300DP3J1BLKM6QE 300DP3J1BLKM6QE 16N0847
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 5A, 120V, Th; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 9131881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details