ROCKER, 0.4VA, SPDT, (On)-Off-(On), Solder, IP67
SWITCH ROCKER SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-300AWSP4R16BLKM1RE | 300AWSP4R16BLKM1RE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Features | Dustproof; Weather resistant or waterproof |