E-Switch, Inc. Rocker Switches 300AWSP4J2BLKVS2RE

Description
ROCKER, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67
Request a Quote Datasheet
Description
ROCKER, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROCKER, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67

ROCKER, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Rocker Switches - 300AWSP4J2BLKVS2RE-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
300AWSP4J2BLKVS2RE-ND
Rocker Switches 300AWSP4J2BLKVS2RE-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole

Buy Now Datasheet
Switch, Rocker, Non-Illuminated, Spdt, Black; Switch Operation E-Switch - 16N0788 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Non-Illuminated, Spdt, Black; Switch Operation E-Switch
16N0788
Switch, Rocker, Non-Illuminated, Spdt, Black; Switch Operation E-Switch 16N0788
SWITCH, ROCKER, NON-ILLUMINATED, SPDT, BLACK; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300A Series RoHS Compliant: Yes

SWITCH, ROCKER, NON-ILLUMINATED, SPDT, BLACK; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
300AWSP4J2BLKVS2RE
Switches - Rocker Switches 300AWSP4J2BLKVS2RE
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-300AWSP4J2BLKVS2RE 300AWSP4J2BLKVS2RE-ND 16N0788 300AWSP4J2BLKVS2RE
Product Name Rocker Switches Rocker Switches Switch, Rocker, Non-Illuminated, Spdt, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Features Dustproof; Weather resistant or waterproof Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8A Rocker Switch - A8A-201 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details