ROCKER, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
ROCKER SWITCH, SPDT, 0.4VA, 20V, TH; Switch Operation:(On)-Off-(
SWITCH ROCKER SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-300AWSP4J2BLKM2RE | 300AWSP4J2BLKM2RE-ND | 24R4403 | 300AWSP4J2BLKM2RE |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 0.4Va, 20V, Th; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |