ROCKER, 0.4VA, SPDT, On-Off-On, PC Pin, IP67
SWITCH ROCKER SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-300AWSP3J5BLKVS2RE | 300AWSP3J5BLKVS2RE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Features | Dustproof; Weather resistant or waterproof |