E-Switch, Inc. Rocker Switches 300AWDP4J1REDVS2QE

Description
ROCKER, 5A, DPDT, (On)-Off-(On), PC Pin, IP67
Request a Quote Datasheet
Description
ROCKER, 5A, DPDT, (On)-Off-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROCKER, 5A, DPDT, (On)-Off-(On), PC Pin, IP67

ROCKER, 5A, DPDT, (On)-Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
300AWDP4J1REDVS2QE
Switches - Rocker Switches 300AWDP4J1REDVS2QE
SWITCH ROCKER DPDT 5A 120V

SWITCH ROCKER DPDT 5A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 1400-300AWDP4J1REDVS2QE 300AWDP4J1REDVS2QE
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Features Dustproof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 7830959 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Wire lug
View Details
4 suppliers
Rocker Switches - 7932572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details