E-Switch, Inc. Rocker Switches 300AWDP3J1BLKM6RE

Description
ROCKER, 0.4VA, DPDT, On-Off-On, PC Pin, IP67
Request a Quote
Description
ROCKER, 0.4VA, DPDT, On-Off-On, PC Pin, IP67
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 300A Series Rocker Switch is a DPDT, On-Off-On rocker switch with panel mount actuator, PC mount termination, and IP67 sealing. It features a silver contact material and is UL listed. The contact rating is 5A at 120VAC or 28VDC, and 2A at 250VAC. Contact resistance is 10mΩ maximum, insulation resistance is 1,000MΩ, and dielectric strength is 1,000V RMS at sea level. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The 300A Series Rocker Switch is a DPDT, On-Off-On rocker switch with panel mount actuator, PC mount termination, and IP67 sealing. It features a silver contact material and is UL listed. The contact rating is 5A at 120VAC or 28VDC, and 2A at 250VAC. Contact resistance is 10mΩ maximum, insulation resistance is 1,000MΩ, and dielectric strength is 1,000V RMS at sea level. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-300AWDP3J1BLKM6RE
ROCKER, 0.4VA, DPDT, On-Off-On, PC Pin, IP67

ROCKER, 0.4VA, DPDT, On-Off-On, PC Pin, IP67

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Rocker Switches
Product Number 1400-300AWDP3J1BLKM6RE
Product Name Rocker Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Combination Three Single Pole Decorative Switches - 72611 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 450-1890-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
View Details
2 suppliers
Rocker Switches - 1858222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-none-off
Pole & Throw Specifications Single Pole, Single Throw
Standards / Compliances RoHS
View Details