SWITCH ROCKER 4PDT 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 3004P3R1BLKM1QE |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | 4PDT |
| Terminal Type | Solder Terminals; Solder Lug |