TOGGLE, 3A, SPDT, Off-On, PC Pin
Toggle Switch SPST Through Hole
SWITCH TOGGLE SPST 3A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MSP6T1B2M2QE | 141-200MSP6T1B2M2QE-ND | 200MSP6T1B2M2QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |