TOGGLE, 3A, SPDT, On-Off-On, PC Pin
Toggle Switch SPDT Through Hole
TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-Off-On;
Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt
SWITCH TOGGLE SPDT 3A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MSP3T4B6M2QE | 200MSP3T4B6M2QE-ND | 40T8408 | 200MSP3T4B6M2QE | 200MSP3T4B6M2QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |