E-Switch, Inc. Toggle Switches 200MSP3T1B3M2RE

Description
TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200MSP3T1B3M2RE
TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin

TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
200MSP3T1B3M2RE
Switches - Toggle Switches 200MSP3T1B3M2RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200MSP3T1B3M2RE
Toggle Switches 200MSP3T1B3M2RE
Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200MSP3T1B3M2RE 200MSP3T1B3M2RE 200MSP3T1B3M2RE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Manual Starting Switch, Toggle Type - 600-TCD7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details