E-Switch, Inc. Toggle Switches 200MSP3T1B1M1QEH

Description
TOGGLE, 3A, SPDT, On-Off-On, Solder
Request a Quote Datasheet
Description
TOGGLE, 3A, SPDT, On-Off-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200MSP3T1B1M1QEH
TOGGLE, 3A, SPDT, On-Off-On, Solder

TOGGLE, 3A, SPDT, On-Off-On, Solder

Supplier's Site Datasheet
Toggle Switches - EG2450-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2450-ND
Toggle Switches EG2450-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
200MSP3T1B1M1QEH
Toggle Switches 200MSP3T1B1M1QEH
Toggle Switches SPDT ON-OFF-ON SL MT

Toggle Switches SPDT ON-OFF-ON SL MT

Buy Now Datasheet
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch - 16N0654 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch
16N0654
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch 16N0654
TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 200MSP3T1B1M1QEH
SWITCH TOGGLE SPDT 3A 120V

SWITCH TOGGLE SPDT 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200MSP3T1B1M1QEH EG2450-ND 200MSP3T1B1M1QEH 16N0654 200MSP3T1B1M1QEH
Product Name Toggle Switches Toggle Switches Toggle Switches Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals Screw Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267087-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details