E-Switch, Inc. Toggle Switches 200MSP2T1B5M2QE

Description
TOGGLE, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
TOGGLE, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200MSP2T1B5M2QE
TOGGLE, 3A, SPDT, On-(On), PC Pin

TOGGLE, 3A, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
200MSP2T1B5M2QE
Switches - Toggle Switches 200MSP2T1B5M2QE
SWITCH TOGGLE SPDT 3A 120V

SWITCH TOGGLE SPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200MSP2T1B5M2QE
Toggle Switches 200MSP2T1B5M2QE
Toggle Switches 3A 120VAC / 28VDC On-None-(On) PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-None-(On) PC Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200MSP2T1B5M2QE 200MSP2T1B5M2QE 200MSP2T1B5M2QE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details