E-Switch, Inc. Toggle Switches 200MDP3T2B1M6QE

Description
TOGGLE, 3A, DPDT, On-Off-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 3A, DPDT, On-Off-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200MDP3T2B1M6QE
TOGGLE, 3A, DPDT, On-Off-On, PC Pin

TOGGLE, 3A, DPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
200MDP3T2B1M6QE
Toggle Switches 200MDP3T2B1M6QE
Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
200MDP3T2B1M6QE
Switches - Toggle Switches 200MDP3T2B1M6QE
SWITCH TOGGLE DPDT 3A 120V

SWITCH TOGGLE DPDT 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200MDP3T2B1M6QE 200MDP3T2B1M6QE 200MDP3T2B1M6QE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-2-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A13EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers