E-Switch, Inc. Toggle Switches 200MDP1T2B1M2RE

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 200MDP1T2B1M2RE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
200MDP1T2B1M2RE-ND
Toggle Switches 200MDP1T2B1M2RE-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches 1400-200MDP1T2B1M2RE
TOGGLE, 0.4VA, DPDT, On-On, PC Pin

TOGGLE, 0.4VA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Switches - Toggle Switches 200MDP1T2B1M2RE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch - 16N0473 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch
16N0473
Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch 16N0473
TOGGLE SWITCH, DPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
200MDP1T2B1M2RE
Toggle Switches 200MDP1T2B1M2RE
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 200MDP1T2B1M2RE-ND 1400-200MDP1T2B1M2RE 200MDP1T2B1M2RE 16N0473 200MDP1T2B1M2RE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Process Sealed Subminiature Toggle - A28AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details