TOGGLE, 0.4VA, SPDT, On-Off-(On), PC Pin, IP67
Toggle Switches 3A 120VAC / 28VDC On-Off-(On) PC Mnt
SWITCH TOGGLE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200AWMSP5T2A1M7RE | 200AWMSP5T2A1M7RE | 200AWMSP5T2A1M7RE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | PC Pin | |
| Features | Dustproof; Weather resistant or waterproof |