TOGGLE, 3A, SPDT, On-Off-On, PC Pin, IP67
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 3A 120V
Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200AWMSP3T1A1M2QE | EG5774-ND | 200AWMSP3T1A1M2QE | 200AWMSP3T1A1M2QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |