E-Switch, Inc. Toggle Switches 200AWMSP1T2A1M2RE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - EG5773-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG5773-ND
Toggle Switches EG5773-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Switches 1400-200AWMSP1T2A1M2RE
TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67

TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Switches - Toggle Switches - 1191666-200AWMSP1T2A1M2RE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1191666-200AWMSP1T2A1M2RE
Switches - Toggle Switches 1191666-200AWMSP1T2A1M2RE
Win Source Part Number: 1191666-200AWMSP1T2A 1M2RE Category: Switches>Toggle Switches Series: 200A Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 63 Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.10mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: E-Switch Other Names: 200AWMSP1T2A1M2RE-ND ,EG5773 Base Product Number: 200AWMSP1

Win Source Part Number: 1191666-200AWMSP1T2A1M2RE
Category: Switches>Toggle Switches
Series: 200A
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 63
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.10mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: E-Switch
Other Names: 200AWMSP1T2A1M2RE-ND,EG5773
Base Product Number: 200AWMSP1

Buy Now Datasheet
T201105 T201105 - 200AWMSP1T2A1M2RE - Heilind Electronics, Inc.
Wilmington, MA, United States
T201105 T201105
200AWMSP1T2A1M2RE
T201105 T201105 200AWMSP1T2A1M2RE
T201105 T201105

T201105 T201105

Buy Now
Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch - 16N0413 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch
16N0413
Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch 16N0413
TOGGLE SWITCH, SPDT, 0.4VA, 20V, PCB; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200A Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PCB; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200A Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - 200AWMSP1T2A1M2RE - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
200AWMSP1T2A1M2RE
Toggle Switches 200AWMSP1T2A1M2RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site Datasheet
Switches - Toggle Switches 200AWMSP1T2A1M2RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200AWMSP1T2A1M2RE
Toggle Switches 200AWMSP1T2A1M2RE
Toggle Switches SPDT ON-ON

Toggle Switches SPDT ON-ON

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number EG5773-ND 1400-200AWMSP1T2A1M2RE 1191666-200AWMSP1T2A1M2RE 200AWMSP1T2A1M2RE 16N0413 200AWMSP1T2A1M2RE 200AWMSP1T2A1M2RE 200AWMSP1T2A1M2RE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches T201105 T201105 Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825136-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details