TE Connectivity Toggle Switches 1825136-9

Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : .28 Toggle Length : 18.03 MM  [.71 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Sealed Device : Yes Toggle Style : Lever Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : .28 Toggle Length : 18.03 MM  [.71 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Sealed Device : Yes Toggle Style : Lever Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1825136-9 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1825136-9
Toggle Switches 1825136-9
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : .28 Toggle Length : 18.03 MM  [.71 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Sealed Device : Yes Toggle Style : Lever Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Bushing Style : Unthreaded
  • Bushing Thread Size : 1/4-40
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Dimensions


  • Bushing Length (INCH) : .28
  • Toggle Length : 18.03 MM  [.71 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-1

Product Type Features


  • Sealed Device : Yes
  • Toggle Style : Lever

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now Datasheet
Switches - Toggle Switches - 1825136-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
1825136-9
Switches - Toggle Switches 1825136-9
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1825136-9 1825136-9
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On On On-On
Standards / Compliances RoHS; UL Listed
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
View Details
Toggle Switches - 1-2493803-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
Toggle Switches - 2-1825138-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switches - 2585-08-1-1-12933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details