E-Switch, Inc. Cap, Round, Black, Pushbutton Switch; For Use With E-Switch 1RBLK

Description
CAP, ROUND, BLACK, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Description
CAP, ROUND, BLACK, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, Round, Black, Pushbutton Switch (part number 15N9727) is designed for use with PBH Series Miniature Pushbutton Switches. It features a black ABS construction that complies with UL94V0 standards, ensuring durability and safety. The dimensions include a typical height of 2.84 mm and a diameter of approximately 5.08 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects. The round design and color make it versatile for various applications where a pushbutton interface is required.

Datasheet Summary
Powered by GS/AI

The Cap, Round, Black, Pushbutton Switch (part number 15N9727) is designed for use with PBH Series Miniature Pushbutton Switches. It features a black ABS construction that complies with UL94V0 standards, ensuring durability and safety. The dimensions include a typical height of 2.84 mm and a diameter of approximately 5.08 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects. The round design and color make it versatile for various applications where a pushbutton interface is required.

Suppliers

Company
Product
Description
Supplier Links
Cap, Round, Black, Pushbutton Switch; For Use With E-Switch - 15N9727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Round, Black, Pushbutton Switch; For Use With E-Switch
15N9727
Cap, Round, Black, Pushbutton Switch; For Use With E-Switch 15N9727
CAP, ROUND, BLACK, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

CAP, ROUND, BLACK, PUSHBUTTON SWITCH; For Use With:PBH Series Miniature Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15N9727
Product Name Cap, Round, Black, Pushbutton Switch; For Use With E-Switch
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details