E-Switch, Inc. Toggle Switches 100SP4T1B1M3QEH

Description
TOGGLE, 5A, SPDT, (On)-Off-(On), Quick Connect - 0.062"
Request a Quote Datasheet
Description
TOGGLE, 5A, SPDT, (On)-Off-(On), Quick Connect - 0.062"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100SP4T1B1M3QEH
TOGGLE, 5A, SPDT, (On)-Off-(On), Quick Connect - 0.062"

TOGGLE, 5A, SPDT, (On)-Off-(On), Quick Connect - 0.062"

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
100SP4T1B1M3QEH
Switches - Toggle Switches 100SP4T1B1M3QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100SP4T1B1M3QEH
Toggle Switches 100SP4T1B1M3QEH
Toggle Switches 5A 120VAC/28VDC (On)-Off-(On) Wire

Toggle Switches 5A 120VAC/28VDC (On)-Off-(On) Wire

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100SP4T1B1M3QEH 100SP4T1B1M3QEH 100SP4T1B1M3QEH
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.062\" (1.5mm) Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-2-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details