E-Switch, Inc. Toggle Switches 100SP4T1B1M2QEH

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - EG2389-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2389-ND
Toggle Switches EG2389-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches 1400-100SP4T1B1M2QEH
TOGGLE, 5A, SPDT, (On)-Off-(On), PC Pin

TOGGLE, 5A, SPDT, (On)-Off-(On), PC Pin

Supplier's Site Datasheet
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 16N0152 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
16N0152
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 16N0152
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 100SP4T1B1M2QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100SP4T1B1M2QEH
Toggle Switches 100SP4T1B1M2QEH
Toggle Switches (ON)-OFF-(ON) PC MT

Toggle Switches (ON)-OFF-(ON) PC MT

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number EG2389-ND 1400-100SP4T1B1M2QEH 16N0152 100SP4T1B1M2QEH 100SP4T1B1M2QEH
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A23JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details