E-Switch, Inc. Toggle Switches 100SP3T4B1M1QEH

Description
TOGGLE, 5A, SPDT, On-Off-On, Solder
Request a Quote Datasheet
Description
TOGGLE, 5A, SPDT, On-Off-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100SP3T4B1M1QEH
TOGGLE, 5A, SPDT, On-Off-On, Solder

TOGGLE, 5A, SPDT, On-Off-On, Solder

Supplier's Site Datasheet
Toggle Switches - EG2385-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2385-ND
Toggle Switches EG2385-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Solder; Switch Operation E-Switch - 16N0138 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Solder; Switch Operation E-Switch
16N0138
Toggle Switch, Spdt, 5A, 120Vac, Solder; Switch Operation E-Switch 16N0138
TOGGLE SWITCH, SPDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches 100SP3T4B1M1QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100SP3T4B1M1QEH
Toggle Switches 100SP3T4B1M1QEH
Toggle Switches SPDT ON-OFF-ON SLDR

Toggle Switches SPDT ON-OFF-ON SLDR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100SP3T4B1M1QEH EG2385-ND 16N0138 100SP3T4B1M1QEH 100SP3T4B1M1QEH
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Solder; Switch Operation E-Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493803-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 2300-A24KH-BA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details