TOGGLE, 5A, SPDT, On-Off-On, Quick Connect - 0.062"
Toggle Switches 5A 120VAC/28VDC On-Off-On Wire Wrap
SWITCH TOGGLE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP3T1B2M3QE | 100SP3T1B2M3QE | 100SP3T1B2M3QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.062\" (1.5mm) |