E-Switch, Inc. Toggle Switches 100SP3T1B1VS2QEH

Description
TOGGLE, 5A, SPDT, On-Off-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 5A, SPDT, On-Off-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100SP3T1B1VS2QEH
TOGGLE, 5A, SPDT, On-Off-On, PC Pin

TOGGLE, 5A, SPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100SP3T1B1VS2QEH
Toggle Switches 100SP3T1B1VS2QEH
Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt

Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
100SP3T1B1VS2QEH
Switches - Toggle Switches 100SP3T1B1VS2QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100SP3T1B1VS2QEH 100SP3T1B1VS2QEH 100SP3T1B1VS2QEH
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
30 mm Toggle Switch 800T PB - 800TC-T2H4GGXX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details