Toggle Switch SPDT Panel Mount
TOGGLE, 0.4VA, SPDT, On-Off-On, Solder
Toggle Switches ON-OFF-ON SLDR MNT
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-Off-On;
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2376-ND | 1400-100SP3T1B1M1REH | 100SP3T1B1M1REH | 100SP3T1B1M1REH | 16N0110 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |