TOGGLE, 5A, SPDT, On-On, PC Pin
Toggle Switch SPDT Through Hole
Toggle Switches SPDT ON-ON PC MNT
SWITCH TOGGLE SPDT 5A 120V
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T2B4VS2QE | EG2365-ND | 100SP1T2B4VS2QE | 100SP1T2B4VS2QE | 16N0035 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |