E-Switch, Inc. Toggle Switches 100SP1T2B3M1QEH

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - EG2360-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2360-ND
Toggle Switches EG2360-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches 1400-100SP1T2B3M1QEH
TOGGLE, 5A, SPDT, On-On, Solder

TOGGLE, 5A, SPDT, On-On, Solder

Supplier's Site Datasheet
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 16N0024 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
16N0024
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 16N0024
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100SP1T2B3M1QEH
Toggle Switches 100SP1T2B3M1QEH
Toggle Switches SPDT ON-ON SLDR MNT

Toggle Switches SPDT ON-ON SLDR MNT

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
100SP1T2B3M1QEH
Switches - Toggle Switches 100SP1T2B3M1QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number EG2360-ND 1400-100SP1T2B3M1QEH 16N0024 100SP1T2B3M1QEH 100SP1T2B3M1QEH
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2099371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details