Toggle Switch SPDT Panel Mount
TOGGLE, 5A, SPDT, On-On, PC Pin
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 100SP1T2B1M2QEH-ND | 100SP1T2B1M2QEH | 1400-100SP1T2B1M2QEH | 100SP1T2B1M2QEH | 100SP1T2B1M2QEH |
| Product Name | Toggle Switches | ST111056 | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |