E-Switch, Inc. Toggle Switches 100SP1T2B1M1QE

Description
TOGGLE, 5A, SPDT, On-On, Solder
Request a Quote Datasheet
Description
TOGGLE, 5A, SPDT, On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100SP1T2B1M1QE
TOGGLE, 5A, SPDT, On-On, Solder

TOGGLE, 5A, SPDT, On-On, Solder

Supplier's Site Datasheet
Switch, Toggle, Spdt, 5A, 120Vac; Switch Operation E-Switch - 43W4324 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120Vac; Switch Operation E-Switch
43W4324
Switch, Toggle, Spdt, 5A, 120Vac; Switch Operation E-Switch 43W4324
SWITCH, TOGGLE, SPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: No

SWITCH, TOGGLE, SPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 1400-100SP1T2B1M1QE 43W4324
Product Name Toggle Switches Switch, Toggle, Spdt, 5A, 120Vac; Switch Operation E-Switch
Switch Type Toggle Toggle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267087-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A22JW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details