TOGGLE, 0.4VA, SPDT, On-On, PC Pin
Toggle Switches Miniature Toggle Switch, ON-NONE-ON, SPDT, 0.4VA 20V, w/ Hardware, Bat 12.2mm H, PC Mount
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T1B3M2REH | 100SP1T1B3M2REH | 100SP1T1B3M2REH |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | PC Pin | |
| Toggle Actuator | Standard Round |