TOGGLE, 0.4VA, SPDT, On-On, Wire Wrap
Toggle Switch SPDT Panel Mount
Toggle Switches SPDT ON-ON PC MNT
TOGGLE SWITCH, SPDT, 0.4VA, 20V, WIRE; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100SP1T1B1M51REH | EG2354-ND | 100SP1T1B1M51REH | 15N9977 | 100SP1T1B1M51REH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Wire; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Wire Leads | Wire Wrap | Screw Terminals | Wire Leads; Wire Wrap | |
| Toggle Actuator | Standard Toggle Handle | Standard Round |