E-Switch, Inc. Switches - Toggle Switches 100SP1T1B1M1QEH

Description
Win Source Part Number: 1375949-100SP1T1B1M1 QEH Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 100 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 100SP1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.41mm Bushing Thread: 1/4-40
Request a Quote Datasheet
Description
Win Source Part Number: 1375949-100SP1T1B1M1 QEH Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 100 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 100SP1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.41mm Bushing Thread: 1/4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375949-100SP1T1B1M1QEH - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375949-100SP1T1B1M1QEH
Switches - Toggle Switches 1375949-100SP1T1B1M1QEH
Win Source Part Number: 1375949-100SP1T1B1M1 QEH Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 100 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 100SP1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.41mm Bushing Thread: 1/4-40

Win Source Part Number: 1375949-100SP1T1B1M1QEH
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: 100
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 100SP1
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.41mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Toggle Switches - EG2350-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2350-ND
Toggle Switches EG2350-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches 1400-100SP1T1B1M1QEH
TOGGLE, 5A, SPDT, On-On, Solder

TOGGLE, 5A, SPDT, On-On, Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100SP1T1B1M1QEH
Toggle Switches 100SP1T1B1M1QEH
Toggle Switches SPDT ON-ON SLDR MNT

Toggle Switches SPDT ON-ON SLDR MNT

Buy Now Datasheet
Toggle Switches - 100SP1T1B1M1QEH - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
100SP1T1B1M1QEH
Toggle Switches 100SP1T1B1M1QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site Datasheet
Switches - Toggle Switches 100SP1T1B1M1QEH
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Toggle Switch, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 15N9971 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
15N9971
Toggle Switch, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 15N9971
TOGGLE SWITCH, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Toggle Switches
100SP1T1B1M1QEH
Key/Switch >> Toggle Switches 100SP1T1B1M1QEH
28V 120V SPDT Straight 50,000 Times 5A Plugin Toggle Switches ROHS

28V 120V SPDT Straight 50,000 Times 5A Plugin Toggle Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1375949-100SP1T1B1M1QEH EG2350-ND 1400-100SP1T1B1M1QEH 100SP1T1B1M1QEH 100SP1T1B1M1QEH 100SP1T1B1M1QEH 15N9971 100SP1T1B1M1QEH
Product Name Switches - Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch Key/Switch >> Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-07-2-2-15A905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A13EB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details