Toggle Switch DPDT Panel Mount
TOGGLE, 5A, DPDT, On-Off-On, PC Pin
TOGGLE SWITCH, DPDT, 5A, 120VAC, 28VDC; Switch Operation:On-Off-On;
Toggle Switches DPDT PC MNT
SWITCH TOGGLE DPDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2414-ND | 1400-100DP3T1B1M2QEH | 15N9897 | 100DP3T1B1M2QEH | 100DP3T1B1M2QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |