Toggle Switch DPDT Panel Mount
TOGGLE, 0.4VA, DPDT, On-(On), Quick Connect - 0.062"
Toggle Switches ON NONE (ON) DPDT B13 BUSH
SWITCH TOGGLE DPDT 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 100DP2T7B13M3REH-ND | 1400-100DP2T7B13M3REH | 100DP2T7B13M3REH | 100DP2T7B13M3REH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary ON | Momentary ON | On-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |