The 100 series toggle switch is a miniature, multi-pole switch designed for commercial appliances, industrial controls, medical/dental equipment, HVAC, and vending machines. It features a DPDT switching function with a T6 actuator height of 0.484 inches, a B11 non-threaded bushing, an M51 horizontal right-angle PCB termination, and a silver contact material with epoxy seal. The switch supports up to 4 poles, has a contact rating of 5 amps at 120VAC or 28VDC for silver contacts, and operates from -40°C to 85°C. Mechanical life is rated at 40,000 cycles and electrical life at 6,000 cycles at full power. The terminal mounting type and actuator alignment are specific to the M51 termination configuration.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1400-100DP1T6B11M51QE |
| Product Name | Toggle Switches |
| Switch Type | Toggle |