TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches SPDT ON-OFF-ON PC MT
SWITCH TOGGLE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100AWSP3T2B4M7RE | EG2438-ND | 100AWSP3T2B4M7RE | 100AWSP3T2B4M7RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin |