Toggle Switch SPDT Through Hole
TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67
Toggle Switches 0.4VA @ 20V (AC/DC) On-None-On PC Mnt
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2436-ND | 1400-100AWSP1T2B4VS2RE | 100AWSP1T2B4VS2RE | 100AWSP1T2B4VS2RE | 100AWSP1T2B4VS2RE |
| Product Name | Toggle Switches | Toggle Switches | T102309 | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |