TOGGLE, 5A, DPDT, On-Off-On, PC Pin, IP67
Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt
SWITCH TOGGLE DPDT 5A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-100AWDP3T1B1M6QEH | 100AWDP3T1B1M6QEH | 100AWDP3T1B1M6QEH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Straight PC Pins | PC Pin |