E-Switch, Inc. Toggle Switches 1003P4T1B3M3QE

Description
TOGGLE, 5A, 3PDT, (On)-Off-(On), Quick Connect - 0.062"
Request a Quote Datasheet
Description
TOGGLE, 5A, 3PDT, (On)-Off-(On), Quick Connect - 0.062"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-1003P4T1B3M3QE
TOGGLE, 5A, 3PDT, (On)-Off-(On), Quick Connect - 0.062"

TOGGLE, 5A, 3PDT, (On)-Off-(On), Quick Connect - 0.062"

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
1003P4T1B3M3QE
Switches - Toggle Switches 1003P4T1B3M3QE
SWITCH TOGGLE 3PDT 5A 120V

SWITCH TOGGLE 3PDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
1003P4T1B3M3QE
Toggle Switches 1003P4T1B3M3QE
Toggle Switches 5A 120VAC/28VDC (On)-Off-(On) Wire

Toggle Switches 5A 120VAC/28VDC (On)-Off-(On) Wire

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-1003P4T1B3M3QE 1003P4T1B3M3QE 1003P4T1B3M3QE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications 3PDT 3PDT
Terminal Type Quick Connect / Blade Quick Connect - 0.062\" (1.5mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details