TOGGLE, 0.4VA, 3PDT, On-On, PC Pin
Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt
SWITCH TOGGLE 3PDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1003P1T1B5M7REH | 1003P1T1B5M7REH | 1003P1T1B5M7REH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |
| Terminal Type | Straight PC Pins | PC Pin | |
| Toggle Actuator | Standard Round |