E+E Elektronik Inline Mass Flow Meter DN15 - DN50 EE771

Description
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive gases. The measurement ball valve permits easy installation and removal with only a short interruption of the flow. EE771 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions. With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks. Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply. The EE771 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.
Datasheet
Description
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive gases. The measurement ball valve permits easy installation and removal with only a short interruption of the flow. EE771 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions. With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks. Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply. The EE771 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Mass Flow Meter DN15 - DN50 - EE771 - E+E Elektronik
Engerwitzdorf, Austria
Inline Mass Flow Meter DN15 - DN50
EE771
Inline Mass Flow Meter DN15 - DN50 EE771
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive gases. The measurement ball valve permits easy installation and removal with only a short interruption of the flow. EE771 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions. With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks. Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply. The EE771 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.

The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow.

The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive gases. The measurement ball valve permits easy installation and removal with only a short interruption of the flow.

EE771 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions.

With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks.

Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply.

The EE771 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Flow Meters
Product Number EE771
Product Name Inline Mass Flow Meter DN15 - DN50
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature
Approvals CE
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335083 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors - 94AC9532 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - FSZ S-Flow - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Product Standards RoHS
View Details