E+E Elektronik Low Differential Pressure Sensor EE610

Description
The EE610 is dedicated for the highly accurate measurement of low differential pressure in medical, pharmaceutical and clean room applications. It can be employed in air or in non-flammable and non-aggressive gases. Measuring Performance The EE610 offers ± 0.5 Pa accuracy over the entire measurement range. For the versions with analogue outputs, the EE610 offers selectable measuring ranges of ± 25 / ± 50 / ± 100 Pa and 0...100 Pa. The long-term stable, piezo-resistive no-flow-through pressure sensing element excludes the risk of cross-contamination. Analogue and Digital Output The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol. Functional and Robust The IP65 / NEMA 4 enclosure facilitates easy mounting and minimizes installation costs. External mounting holes allow installation with closed cover. Configurable and Adjustable The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE610 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE610 with RS485 interface). The setup includes bidirectional or unidirectional pressure range, output signal, response time, display units and backlight. A zero and span point adjustment can be easily performed with push buttons on the electronics board.
Datasheet
Description
The EE610 is dedicated for the highly accurate measurement of low differential pressure in medical, pharmaceutical and clean room applications. It can be employed in air or in non-flammable and non-aggressive gases. Measuring Performance The EE610 offers ± 0.5 Pa accuracy over the entire measurement range. For the versions with analogue outputs, the EE610 offers selectable measuring ranges of ± 25 / ± 50 / ± 100 Pa and 0...100 Pa. The long-term stable, piezo-resistive no-flow-through pressure sensing element excludes the risk of cross-contamination. Analogue and Digital Output The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol. Functional and Robust The IP65 / NEMA 4 enclosure facilitates easy mounting and minimizes installation costs. External mounting holes allow installation with closed cover. Configurable and Adjustable The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE610 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE610 with RS485 interface). The setup includes bidirectional or unidirectional pressure range, output signal, response time, display units and backlight. A zero and span point adjustment can be easily performed with push buttons on the electronics board.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Differential Pressure Sensor - EE610 - E+E Elektronik
Engerwitzdorf, Austria
Low Differential Pressure Sensor
EE610
Low Differential Pressure Sensor EE610
The EE610 is dedicated for the highly accurate measurement of low differential pressure in medical, pharmaceutical and clean room applications. It can be employed in air or in non-flammable and non-aggressive gases. Measuring Performance The EE610 offers ± 0.5 Pa accuracy over the entire measurement range. For the versions with analogue outputs, the EE610 offers selectable measuring ranges of ± 25 / ± 50 / ± 100 Pa and 0...100 Pa. The long-term stable, piezo-resistive no-flow-through pressure sensing element excludes the risk of cross-contamination. Analogue and Digital Output The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol. Functional and Robust The IP65 / NEMA 4 enclosure facilitates easy mounting and minimizes installation costs. External mounting holes allow installation with closed cover. Configurable and Adjustable The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE610 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE610 with RS485 interface). The setup includes bidirectional or unidirectional pressure range, output signal, response time, display units and backlight. A zero and span point adjustment can be easily performed with push buttons on the electronics board.

The EE610 is dedicated for the highly accurate measurement of low differential pressure in medical, pharmaceutical and clean room applications. It can be employed in air or in non-flammable and non-aggressive gases.

Measuring Performance
The EE610 offers ± 0.5 Pa accuracy over the entire measurement range. For the versions with analogue outputs, the EE610 offers selectable measuring ranges of ± 25 / ± 50 / ± 100 Pa and 0...100 Pa. The long-term stable, piezo-resistive no-flow-through pressure sensing element excludes the risk of cross-contamination.

Analogue and Digital Output
The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol.

Functional and Robust
The IP65 / NEMA 4 enclosure facilitates easy mounting and minimizes installation costs. External mounting holes allow installation with closed cover.

Configurable and Adjustable
The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE610 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE610 with RS485 interface). The setup includes bidirectional or unidirectional pressure range, output signal, response time, display units and backlight. A zero and span point adjustment can be easily performed with push buttons on the electronics board.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Pressure Sensors
Product Number EE610
Product Name Low Differential Pressure Sensor
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
Media Gas
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details