E+E Elektronik Differential Pressure Sensor EE600

Description
The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance The EE600 is available with full scale (FS) 1,000 Pa (4 inch Water Column) and 10,000 Pa (40 inch WC) and offers an outstanding accuracy of ± 0.5 % FS. For the versions with analogue outputs, several measuring ranges are selectable with DIP-switches. The piezo-resistive pressure sensing element ensures highly accurate and long-term stable measurements. Analogue and Digital Outputs The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol. Functional and Robust The IP65 / NEMA 4 enclosure minimizes installation costs. External mounting holes allow for installation with closed cover, the electronics are thus protected against construction site pollution. Configurable and Adjustable The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE600 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE600 with RS485 interface). The setup includes pressure range, output signal, response time, display units and backlight. Beside differential pressure measurement, the EE600 can be set up for volume flow or air velocity measurement, as well as for filter monitoring or level indication.
Datasheet
Description
The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance The EE600 is available with full scale (FS) 1,000 Pa (4 inch Water Column) and 10,000 Pa (40 inch WC) and offers an outstanding accuracy of ± 0.5 % FS. For the versions with analogue outputs, several measuring ranges are selectable with DIP-switches. The piezo-resistive pressure sensing element ensures highly accurate and long-term stable measurements. Analogue and Digital Outputs The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol. Functional and Robust The IP65 / NEMA 4 enclosure minimizes installation costs. External mounting holes allow for installation with closed cover, the electronics are thus protected against construction site pollution. Configurable and Adjustable The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE600 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE600 with RS485 interface). The setup includes pressure range, output signal, response time, display units and backlight. Beside differential pressure measurement, the EE600 can be set up for volume flow or air velocity measurement, as well as for filter monitoring or level indication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Sensor - EE600 - E+E Elektronik
Engerwitzdorf, Austria
Differential Pressure Sensor
EE600
Differential Pressure Sensor EE600
The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance The EE600 is available with full scale (FS) 1,000 Pa (4 inch Water Column) and 10,000 Pa (40 inch WC) and offers an outstanding accuracy of ± 0.5 % FS. For the versions with analogue outputs, several measuring ranges are selectable with DIP-switches. The piezo-resistive pressure sensing element ensures highly accurate and long-term stable measurements. Analogue and Digital Outputs The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol. Functional and Robust The IP65 / NEMA 4 enclosure minimizes installation costs. External mounting holes allow for installation with closed cover, the electronics are thus protected against construction site pollution. Configurable and Adjustable The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE600 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE600 with RS485 interface). The setup includes pressure range, output signal, response time, display units and backlight. Beside differential pressure measurement, the EE600 can be set up for volume flow or air velocity measurement, as well as for filter monitoring or level indication.

The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases.

Measurement Performance
The EE600 is available with full scale (FS) 1,000 Pa (4 inch Water Column) and 10,000 Pa (40 inch WC) and offers an outstanding accuracy of ± 0.5 % FS. For the versions with analogue outputs, several measuring ranges are selectable with DIP-switches. The piezo-resistive pressure sensing element ensures highly accurate and long-term stable measurements.

Analogue and Digital Outputs
The measured data is available on the analogue voltage and current outputs or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol.

Functional and Robust
The IP65 / NEMA 4 enclosure minimizes installation costs. External mounting holes allow for installation with closed cover, the electronics are thus protected against construction site pollution.

Configurable and Adjustable
The setup and adjustment can be easily performed with DIP-switches and push buttons on the electronics board (EE600 with analogue outputs) or with an optional adapter and the free EE-PCS configuration software (EE600 with RS485 interface). The setup includes pressure range, output signal, response time, display units and backlight. Beside differential pressure measurement, the EE600 can be set up for volume flow or air velocity measurement, as well as for filter monitoring or level indication.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Pressure Sensors
Product Number EE600
Product Name Differential Pressure Sensor
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
Media Gas
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
3PP8 Hermetic Pressure Sensors -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details