E+E Elektronik Intrinsically Safe Temperature Transmitter EE3000Ex-xT

Description
The EE300Ex temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx), USA / Canada (FM) and China (NEPSI) for flammable gas dust applications. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20. The 2-part enclosure facilitates eady installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is appropriate for use in the pharmaceutical and chemical industries. The intrinsically safe temperature transmitter feature two 4-20 mA output in 2-wire technology. Features/benefits For gas and dust applications Direct mounting in zones 0 / 20 Maximum precision up to 200°C (392 °F) Pressure-tight up to 20 bar (290 psi) Wall mount or with remote probe models
Datasheet
Description
The EE300Ex temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx), USA / Canada (FM) and China (NEPSI) for flammable gas dust applications. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20. The 2-part enclosure facilitates eady installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is appropriate for use in the pharmaceutical and chemical industries. The intrinsically safe temperature transmitter feature two 4-20 mA output in 2-wire technology. Features/benefits For gas and dust applications Direct mounting in zones 0 / 20 Maximum precision up to 200°C (392 °F) Pressure-tight up to 20 bar (290 psi) Wall mount or with remote probe models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Temperature Transmitter - EE3000Ex-xT - E+E Elektronik
Engerwitzdorf, Austria
Intrinsically Safe Temperature Transmitter
EE3000Ex-xT
Intrinsically Safe Temperature Transmitter EE3000Ex-xT
The EE300Ex temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx), USA / Canada (FM) and China (NEPSI) for flammable gas dust applications. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20. The 2-part enclosure facilitates eady installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is appropriate for use in the pharmaceutical and chemical industries. The intrinsically safe temperature transmitter feature two 4-20 mA output in 2-wire technology. Features/benefits For gas and dust applications Direct mounting in zones 0 / 20 Maximum precision up to 200°C (392 °F) Pressure-tight up to 20 bar (290 psi) Wall mount or with remote probe models

The EE300Ex temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx), USA / Canada (FM) and China (NEPSI) for flammable gas dust applications.

The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20. The 2-part enclosure facilitates eady installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is appropriate for use in the pharmaceutical and chemical industries. The intrinsically safe temperature transmitter feature two 4-20 mA output in 2-wire technology.

Features/benefits

  • For gas and dust applications
  • Direct mounting in zones 0 / 20
  • Maximum precision up to 200°C (392 °F)
  • Pressure-tight up to 20 bar (290 psi)
  • Wall mount or with remote probe models
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category RTD Temperature Transmitters
Product Number EE3000Ex-xT
Product Name Intrinsically Safe Temperature Transmitter
Mounting Options Cabinet (Enclosure) or Board Mounting
Output Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
Features Digital or Analog Display (optional feature)
Reference Material Platinum
Reference Resistance 1000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitters - 458745 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
Pt100-to-DC Current/Voltage Converter - DSCP61 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Screw Clamps or Lugs
View Details