E+E Elektronik Wireless Temperature, Humidity and CO2 Transmitter EE244

Description
The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display. EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years. Available Sensors: EE871 (CO2) EE07 (T, RH) EE03 (T, RH)
Datasheet
Description
The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display. EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years. Available Sensors: EE871 (CO2) EE07 (T, RH) EE03 (T, RH)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature, Humidity and CO<sub>2</sub> Transmitter - EE244 - E+E Elektronik
Engerwitzdorf, Austria
Wireless Temperature, Humidity and CO2 Transmitter
EE244
Wireless Temperature, Humidity and CO2 Transmitter EE244
The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display. EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years. Available Sensors: EE871 (CO2) EE07 (T, RH) EE03 (T, RH)

The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2.

It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display.

EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years.

Available Sensors:

  • EE871 (CO2)
  • EE07 (T, RH)
  • EE03 (T, RH)
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Thermostats
Product Number EE244
Product Name Wireless Temperature, Humidity and CO2 Transmitter
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.9-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
Thermostats - 2301238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -49 F (-45 C)
View Details