E+E Elektronik Room Temperature Sensor EE10-T Series

Description
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.
Datasheet
Description
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Room Temperature Sensor - EE10-T Series - E+E Elektronik
Engerwitzdorf, Austria
Room Temperature Sensor
EE10-T Series
Room Temperature Sensor EE10-T Series
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.

Analogue, digital or passive room temperature sensors for residential and commercial HVAC.

The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools.

The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category RTD Temperature Transmitters
Product Number EE10-T Series
Product Name Room Temperature Sensor
Mounting Options Cabinet (Enclosure) or Board Mounting
Output Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
Features Digital or Analog Display (optional feature)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 15-40 V DC or 24 V AC
Unlock Full Specs
to access all available technical data

Similar Products

Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-04 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Temperature Transmitters - 2701740 - RS Components, Ltd.
Specs
Reference Resistance Thermocouple, Potentiometer, RTD
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details